Micro Commercial Components Corp. Diodes - Zener - Single - DL4753A DL4753A

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 08797-DL4753A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 27.4V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MELF Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 08797-DL4753A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 27.4V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MELF Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DL4753A - 08797-DL4753A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DL4753A
08797-DL4753A
Diodes - Zener - Single - DL4753A 08797-DL4753A
Manufacturer: Micro Commercial Co Win Source Part Number: 08797-DL4753A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 27.4V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MELF Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Micro Commercial Co
Win Source Part Number: 08797-DL4753A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 27.4V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MELF
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
36V 1W Zener Diode - 295-DL4753A - ERSAELECTRONICS PTE. LTD.
Singapore
36V 1W Zener Diode
295-DL4753A
36V 1W Zener Diode 295-DL4753A
DIODE ZENER 36V 1W MELF Product overview: DL4753A from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL4753A can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 1W MELF Product overview: DL4753A from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL4753A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 08797-DL4753A 295-DL4753A
Product Name Diodes - Zener - Single - DL4753A 36V 1W Zener Diode
Life Cycle Stage Active
Package MELF; MELF Reel - TR
VZ 36 volts
ZZT 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4489US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C12J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers
Zener Diodes - 7513733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details