Micro Commercial Components Corp. Single Zener Diodes DL4749A-TP

Description
Zener Diode 24V 1W ±5% Surface Mount MELF
Request a Quote Datasheet
Description
Zener Diode 24V 1W ±5% Surface Mount MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DL4749A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DL4749A-TPMSTR-ND
Single Zener Diodes DL4749A-TPMSTR-ND
Zener Diode 24V 1W ±5% Surface Mount MELF

Zener Diode 24V 1W ±5% Surface Mount MELF

Buy Now Datasheet
24V 1W Zener Diode - 287-DL4749A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 1W Zener Diode
287-DL4749A-TP
24V 1W Zener Diode 287-DL4749A-TP
DIODE ZENER 24V 1W MELF Product overview: DL4749A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DL4749A-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 1W MELF Product overview: DL4749A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DL4749A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DL4749A-TP - 1033450-DL4749A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DL4749A-TP
1033450-DL4749A-TP
Diodes - Zener - Single - DL4749A-TP 1033450-DL4749A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1033450-DL4749A-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 18.2V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MELF Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1033450-DL4749A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 18.2V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MELF
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DL4749A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DL4749A-TP
Discrete Semiconductor Products - Diodes - Zener DL4749A-TP
DIODE ZENER 24V 1W MELF

DIODE ZENER 24V 1W MELF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DL4749A-TPMSTR-ND 287-DL4749A-TP 1033450-DL4749A-TP DL4749A-TP
Product Name Single Zener Diodes 24V 1W Zener Diode Diodes - Zener - Single - DL4749A-TP Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape & Reel (TR) MELF; MELF MELF; MELF
RoHS Compliant RoHS
ZZT 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data