Micro Commercial Components Corp. Single Zener Diodes DL4748A-TP

Description
Zener Diode 22V 1W ±5% Surface Mount MELF
Request a Quote Datasheet
Description
Zener Diode 22V 1W ±5% Surface Mount MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 353-DL4748A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-DL4748A-TPTR-ND
Single Zener Diodes 353-DL4748A-TPTR-ND
Zener Diode 22V 1W ±5% Surface Mount MELF

Zener Diode 22V 1W ±5% Surface Mount MELF

Buy Now Datasheet
22V 1W Zener Diode - 287-DL4748A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 1W Zener Diode
287-DL4748A-TP
22V 1W Zener Diode 287-DL4748A-TP
DIODE ZENER 22V 1W MELF Product overview: DL4748A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DL4748A-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 1W MELF Product overview: DL4748A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DL4748A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DL4748A-TP - 000698-DL4748A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DL4748A-TP
000698-DL4748A-TP
Diodes - Zener - Single - DL4748A-TP 000698-DL4748A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 000698-DL4748A-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 16.7V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MELF Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 000698-DL4748A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 16.7V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MELF
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DL4748A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DL4748A-TP
Discrete Semiconductor Products - Diodes - Zener DL4748A-TP
DIODE ZENER 22V 1W MELF

DIODE ZENER 22V 1W MELF

Supplier's Site
DIODE ZENER 22V 1W MELF - 543-DL4748A-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 22V 1W MELF
543-DL4748A-TP
DIODE ZENER 22V 1W MELF 543-DL4748A-TP
DIODE ZENER 22V 1W MELF

DIODE ZENER 22V 1W MELF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 353-DL4748A-TPTR-ND 287-DL4748A-TP 000698-DL4748A-TP DL4748A-TP 543-DL4748A-TP
Product Name Single Zener Diodes 22V 1W Zener Diode Diodes - Zener - Single - DL4748A-TP Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 22V 1W MELF
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape & Reel (TR) MELF; MELF MELF; MELF MELF; DO-213AB, MELF
RoHS Compliant RoHS RoHS
ZZT 23 ohms 23 ohms 23 ohms
Unlock Full Specs
to access all available technical data