Micro Commercial Components Corp. 18V 1W Zener Diode DL4746A

Description
DIODE ZENER 18V 1W MELF Product overview: DL4746A from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL4746A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 18V 1W MELF Product overview: DL4746A from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL4746A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 1W Zener Diode - 295-DL4746A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 1W Zener Diode
295-DL4746A
18V 1W Zener Diode 295-DL4746A
DIODE ZENER 18V 1W MELF Product overview: DL4746A from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL4746A can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 1W MELF Product overview: DL4746A from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL4746A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DL4746A - 08793-DL4746A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DL4746A
08793-DL4746A
Diodes - Zener - Single - DL4746A 08793-DL4746A
Manufacturer: Micro Commercial Co Win Source Part Number: 08793-DL4746A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MELF Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Micro Commercial Co
Win Source Part Number: 08793-DL4746A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MELF
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-DL4746A 08793-DL4746A
Product Name 18V 1W Zener Diode Diodes - Zener - Single - DL4746A
Package Reel - TR MELF; MELF
ZZT 20 ohms 20 ohms
PD 1000 milliwatts 1000 milliwatts
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data