Zener Diode 13V 1W ±5% Surface Mount MELF
Manufacturer: Micro Commercial Co
Win Source Part Number: 000696-DL4743A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MELF
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
DIODE ZENER 13V 1W MELF
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | DL4743A-TPMSTR-ND | 000696-DL4743A-TP | DL4743A-TP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - DL4743A-TP | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | Removed; Obsolete | |
| Package | MELF; MELF | MELF; MELF | |
| VZ | 13 volts | 13 volts |