Micro Commercial Components Corp. 12V 1W Zener Diode DL4742A-TP

Description
DIODE ZENER 12V 1W MELF Product overview: DL4742A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DL4742A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 12V 1W MELF Product overview: DL4742A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DL4742A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 1W Zener Diode - 287-DL4742A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 1W Zener Diode
287-DL4742A-TP
12V 1W Zener Diode 287-DL4742A-TP
DIODE ZENER 12V 1W MELF Product overview: DL4742A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DL4742A-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 1W MELF Product overview: DL4742A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DL4742A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DL4742A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DL4742A-TPMSTR-ND
Single Zener Diodes DL4742A-TPMSTR-ND
Zener Diode 12V 1W ±5% Surface Mount MELF

Zener Diode 12V 1W ±5% Surface Mount MELF

Buy Now Datasheet
Diodes - Zener - Single - DL4742A-TP - 000695-DL4742A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DL4742A-TP
000695-DL4742A-TP
Diodes - Zener - Single - DL4742A-TP 000695-DL4742A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 000695-DL4742A-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MELF Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 000695-DL4742A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MELF
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DL4742A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DL4742A-TP
Discrete Semiconductor Products - Diodes - Zener DL4742A-TP
DIODE ZENER 12V 1W MELF

DIODE ZENER 12V 1W MELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-DL4742A-TP DL4742A-TPMSTR-ND 000695-DL4742A-TP DL4742A-TP
Product Name 12V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - DL4742A-TP Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) MELF; MELF MELF; MELF
RoHS Compliant RoHS
ZZT 9 ohms 9 ohms 9 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data