Manufacturer: Micro Commercial Co
Win Source Part Number: 868814-DL4740A-TP
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 10 V 1 W ±5% Surface Mount MELF
Package: Reel - TR
Package: DO-213AB, MELF
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MELF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 10V 1W ±5% Surface Mount MELF
DIODE ZENER 10V 1W MELF Product overview: DL4740A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DL4740A-TP can be used for catalog matching and distributor lookup.
DIODE ZENER 10V 1W MELF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 868814-DL4740A-TP | DL4740A-TPMSTR-ND | 287-DL4740A-TP | DL4740A-TP |
| Product Name | Diodes - Zener - Single - DL4740A-TP | Single Zener Diodes | 10V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | MELF; MELF | Tape & Reel (TR) | MELF; MELF | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| RoHS Compliant | RoHS | |||
| ZZT | 7 ohms | 7 ohms |