Manufacturer: Micro Commercial Co
Win Source Part Number: 1033447-DL4737A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MELF
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Zener Diode 7.5V 1W ±5% Surface Mount MELF
DIODE ZENER 7.5V 1W MELF
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1033447-DL4737A-TP | DL4737A-TPMSTR-ND | DL4737A-TP |
| Product Name | Diodes - Zener - Single - DL4737A-TP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Removed; Obsolete | |
| Package | MELF; MELF | MELF; MELF | |
| VZ | 7.5 volts | 7.5 volts | |
| ZZT | 4 ohms | 4 ohms |