Micro Commercial Components Corp. 6.2V 1W Zener Diode DL4735A

Description
DIODE ZENER 6.2V 1W MELF Product overview: DL4735A from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL4735A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 1W MELF Product overview: DL4735A from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL4735A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 1W Zener Diode - 295-DL4735A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 1W Zener Diode
295-DL4735A
6.2V 1W Zener Diode 295-DL4735A
DIODE ZENER 6.2V 1W MELF Product overview: DL4735A from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL4735A can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 1W MELF Product overview: DL4735A from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DL4735A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DL4735A - 08787-DL4735A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DL4735A
08787-DL4735A
Diodes - Zener - Single - DL4735A 08787-DL4735A
Manufacturer: Micro Commercial Co Win Source Part Number: 08787-DL4735A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MELF Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Micro Commercial Co
Win Source Part Number: 08787-DL4735A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MELF
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-DL4735A 08787-DL4735A
Product Name 6.2V 1W Zener Diode Diodes - Zener - Single - DL4735A
Package Reel - TR MELF; MELF
ZZT 2 ohms 2 ohms
PD 1000 milliwatts 1000 milliwatts
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data