Micro Commercial Components Corp. Diodes - Zener - Single - DL4733A-TP DL4733A-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 000694-DL4733A-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MELF Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 000694-DL4733A-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MELF Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DL4733A-TP - 000694-DL4733A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DL4733A-TP
000694-DL4733A-TP
Diodes - Zener - Single - DL4733A-TP 000694-DL4733A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 000694-DL4733A-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MELF Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 000694-DL4733A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MELF
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Single Zener Diodes - DL4733A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DL4733A-TPMSTR-ND
Single Zener Diodes DL4733A-TPMSTR-ND
Zener Diode 5.1V 1W ±5% Surface Mount MELF

Zener Diode 5.1V 1W ±5% Surface Mount MELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DL4733A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DL4733A-TP
Discrete Semiconductor Products - Diodes - Zener DL4733A-TP
DIODE ZENER 5.1V 1W MELF

DIODE ZENER 5.1V 1W MELF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 000694-DL4733A-TP DL4733A-TPMSTR-ND DL4733A-TP
Product Name Diodes - Zener - Single - DL4733A-TP Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Removed; Obsolete
Package MELF; MELF MELF; MELF
VZ 5.1 volts 5.1 volts
ZZT 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 2466689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B2V4,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers