Zener Diode 4.7V 1W ±5% Surface Mount MELF
Manufacturer: Micro Commercial Co
Win Source Part Number: 868812-DL4732A-TP
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 4.7 V 1 W ±5% Surface Mount MELF
Package: Reel - TR
Package: DO-213AB, MELF
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: MELF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: DL4732A-TPMSTR, Q8640575
DIODE ZENER 4.7V 1W MELF
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | DL4732A-TPMSTR-ND | 868812-DL4732A-TP | DL4732A-TP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - DL4732A-TP | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | MELF; MELF | MELF; MELF | |
| Life Cycle Stage | Removed; Obsolete |