Micro Commercial Components Corp. Single Zener Diodes DL4729A-TP

Description
Zener Diode 3.6V 1W ±5% Surface Mount MELF
Request a Quote Datasheet
Description
Zener Diode 3.6V 1W ±5% Surface Mount MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DL4729A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DL4729A-TPMSTR-ND
Single Zener Diodes DL4729A-TPMSTR-ND
Zener Diode 3.6V 1W ±5% Surface Mount MELF

Zener Diode 3.6V 1W ±5% Surface Mount MELF

Buy Now Datasheet
Diodes - Zener - Single - DL4729A-TP - 000692-DL4729A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DL4729A-TP
000692-DL4729A-TP
Diodes - Zener - Single - DL4729A-TP 000692-DL4729A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 000692-DL4729A-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MELF Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 000692-DL4729A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MELF
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
DIODE ZENER 3.6V 1W MELF - 543-DL4729A-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3.6V 1W MELF
543-DL4729A-TP
DIODE ZENER 3.6V 1W MELF 543-DL4729A-TP
DIODE ZENER 3.6V 1W MELF

DIODE ZENER 3.6V 1W MELF

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DL4729A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DL4729A-TP
Discrete Semiconductor Products - Diodes - Zener DL4729A-TP
DIODE ZENER 3.6V 1W MELF

DIODE ZENER 3.6V 1W MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DL4729A-TPMSTR-ND 000692-DL4729A-TP 543-DL4729A-TP DL4729A-TP
Product Name Single Zener Diodes Diodes - Zener - Single - DL4729A-TP DIODE ZENER 3.6V 1W MELF Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Obsolete Removed; Obsolete
Package MELF; MELF MELF; DO-213AB, MELF MELF; MELF
VZ 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data