Manufacturer: Micro Commercial Co
Win Source Part Number: 1033441-DL4005-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MELF
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Standard 600V 1A Surface Mount MELF
DIODE GEN PURP 600V 1A MELF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1033441-DL4005-TP | DL4005-TPMSTR-ND | DL4005-TP |
| Product Name | Diodes, Rectifiers - Single - DL4005-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.1 volts | 1.1 volts | |
| VR | 600 volts |