Manufacturer: Micro Commercial Co
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055581-DL4005-T
Mounting: SMD (SMT)
Reverse Voltage: 600 V
Categories: OEM Parts(C-E)
Case / Package: MELF
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055581-DL4005-T |
| Product Name | OEM Parts - OEM Parts (C - E) - DL4005-T |