Micro Commercial Components Corp. Single Diodes DL4001-TP

Description
Diode Standard 50V 1A Surface Mount MELF
Request a Quote Datasheet
Description
Diode Standard 50V 1A Surface Mount MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DL4001-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DL4001-TPMSTR-ND
Single Diodes DL4001-TPMSTR-ND
Diode Standard 50V 1A Surface Mount MELF

Diode Standard 50V 1A Surface Mount MELF

Buy Now Datasheet
Diodes, Rectifiers - Single - DL4001-TP - 000684-DL4001-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DL4001-TP
000684-DL4001-TP
Diodes, Rectifiers - Single - DL4001-TP 000684-DL4001-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 000684-DL4001-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 50V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MELF Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 000684-DL4001-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MELF
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DL4001-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DL4001-TP
Discrete Semiconductor Products - Diodes - Rectifiers DL4001-TP
DIODE GEN PURP 50V 1A MELF

DIODE GEN PURP 50V 1A MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number DL4001-TPMSTR-ND 000684-DL4001-TP DL4001-TP
Product Name Single Diodes Diodes, Rectifiers - Single - DL4001-TP Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SF05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
Diodes, Rectifiers - Arrays - 1PS88SB82,115 - 1002490-1PS88SB82,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
5 suppliers