Zener Diode 9.1V 1W ±5% Surface Mount SOD-123FL
DIODE ZENER 9.1V 1W SOD123FL
Zener Diodes 1.0W Zener Diode 1000mW 1.2Vf 50mA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | DFLZ9V1-TP-ND | DFLZ9V1-TP | DFLZ9V1-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 |