Mfr: XP Power
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Voltage - Zener (Nom) (Vz): 20.8V
Tolerance: ±20%
Power - Max: 610mW
Impedance (Max) (Zzt): 130 Ohm
Current - Reverse Leakage @ Vr: 10μA @ 15V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
DIODE ZENER 8.2V 1W SOD123FL Product overview: DFLZ8V2-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ8V2-TP can be used for catalog matching and distributor lookup.
Zener Diode 8.2V 1W ±6% Surface Mount SOD-123FL
Zener Diode 8.2V 1W ±6% Surface Mount SOD-123FL
Zener Diode 8.2V 1W ±6% Surface Mount SOD-123FL
DIODE ZENER 8.2V 1W SOD123FL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DFLZ8V2-TP | 353-DFLZ8V2-TPTR-ND | DFLZ8V2-TP | DFLZ8V2-TP | |
| Product Name | Connectors,Interconnects | 8.2V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| VZ | 20.8 volts | 8.2 volts | 8.2 volts | ||
| ZZT | 130 ohms | 2 ohms | 2 ohms | ||
| IR | 0.0100 mA | 5 mA | |||
| Package | Tape & Reel (TR) | SOD-123; SOD-123FL | SOD-123; SOD-123-2 |