Zener Diode 5.6V 1W ±5% Surface Mount SOD-123FL
DIODE ZENER 5.6V 1W SOD123FL Product overview: DFLZ5V6-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ5V6-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1348492-DFLZ5V6-TP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Standard Package: 2,500
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 2 V
Mounting Type: Surface Mount
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Base Product Number: DFLZ5V6
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 5 Ohms
DIODE ZENER 5.6V 1W SOD123FL
Zener Diodes 1.0W Zener Diode 1000mW 1.2Vf 45mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DFLZ5V6-TP-ND | 287-DFLZ5V6-TP | 1348492-DFLZ5V6-TP | DFLZ5V6-TP | DFLZ5V6-TP |
| Product Name | Single Zener Diodes | 5.6V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts |