DIODE ZENER 33V 1W SOD123FL Product overview: DFLZ33-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ33-TP can be used for catalog matching and distributor lookup.
Zener Diode 33V 1W ±5% Surface Mount SOD-123FL
Win Source Part Number: 971033-DFLZ33-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 24 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Base Product Number: DFLZ33
DIODE ZENER 33V 1W SOD123FL
Zener Diodes 1.0W Zener Diode 1000mW 1.2Vf 25mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DFLZ33-TP | DFLZ33-TP-ND | 971033-DFLZ33-TP | DFLZ33-TP | DFLZ33-TP |
| Product Name | 33V 1W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 33 volts | 33 volts | 33 volts | ||
| ZZT | 15 ohms | 15 ohms | 15 ohms |