Micro Commercial Components Corp. 27V 1W Zener Diode DFLZ27-TP

Description
DIODE ZENER 27V 1W SOD123FL Product overview: DFLZ27-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ27-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 27V 1W SOD123FL Product overview: DFLZ27-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ27-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 1W Zener Diode - 287-DFLZ27-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 1W Zener Diode
287-DFLZ27-TP
27V 1W Zener Diode 287-DFLZ27-TP
DIODE ZENER 27V 1W SOD123FL Product overview: DFLZ27-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ27-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 1W SOD123FL Product overview: DFLZ27-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ27-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DFLZ27-TP - 1033107-DFLZ27-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DFLZ27-TP
1033107-DFLZ27-TP
Diodes - Zener - Single - DFLZ27-TP 1033107-DFLZ27-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1033107-DFLZ27-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 20V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123FL Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1033107-DFLZ27-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 20V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123FL
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single Zener Diodes - DFLZ27-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ27-TPMSDKR-ND
Single Zener Diodes DFLZ27-TPMSDKR-ND
Zener Diode 27V 1W ±7% Surface Mount SOD-123FL

Zener Diode 27V 1W ±7% Surface Mount SOD-123FL

Buy Now Datasheet
Single Zener Diodes - DFLZ27-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ27-TPMSCT-ND
Single Zener Diodes DFLZ27-TPMSCT-ND
Zener Diode 27V 1W ±7% Surface Mount SOD-123FL

Zener Diode 27V 1W ±7% Surface Mount SOD-123FL

Buy Now Datasheet
Single Zener Diodes - DFLZ27-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ27-TPMSTR-ND
Single Zener Diodes DFLZ27-TPMSTR-ND
Zener Diode 27V 1W ±7% Surface Mount SOD-123FL

Zener Diode 27V 1W ±7% Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DFLZ27-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DFLZ27-TP
Discrete Semiconductor Products - Diodes - Zener DFLZ27-TP
DIODE ZENER 27V 1W SOD123FL

DIODE ZENER 27V 1W SOD123FL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-DFLZ27-TP 1033107-DFLZ27-TP DFLZ27-TPMSDKR-ND DFLZ27-TP
Product Name 27V 1W Zener Diode Diodes - Zener - Single - DFLZ27-TP Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123FL SOD-123; SOD-123FL
RoHS Compliant RoHS
VZ 27 volts 27 volts 27 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data