Zener Diode 24V 1W ±6% Surface Mount SOD-123FL
Zener Diode 24V 1W ±6% Surface Mount SOD-123FL
Zener Diode 24V 1W ±6% Surface Mount SOD-123FL
DIODE ZENER 24V 1W SOD123FL
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | DFLZ24-TPMSCT-ND | DFLZ24-TP | DFLZ24-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-123; SOD-123-2 | SOD-123; SOD-123FL | |
| Life Cycle Stage | Active |