Win Source Part Number: 1147001-DFLZ22-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 16 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Base Product Number: DFLZ22
Zener Diode 22V 1W ±5% Surface Mount SOD-123FL
Zener Diodes 1.0W Zener Diode 1000mW 1.2Vf 25mA
Integrated Circuits (ICs) - Diodes - Zener Diodes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1147001-DFLZ22-TP | DFLZ22-TP-ND | DFLZ22-TP | DFLZ22-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Integrated Circuits (ICs) - Diodes - Zener Diodes |
| Package | SOD-123F | SOD-123; SOD-123FL-2 |