Zener Diode 20V 1W ±5% Surface Mount SOD-123FL
DIODE ZENER 20V 1W SOD123
Zener Diodes 1.0W Zener Diode 1000mW 1.2Vf 25mA
Integrated Circuits (ICs) - Diodes - Zener Diodes
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DFLZ20-TP-ND | 543-DFLZ20-TP | DFLZ20-TP | DFLZ20-TP |
| Product Name | Single Zener Diodes | DIODE ZENER 20V 1W SOD123 | Zener Diodes | Integrated Circuits (ICs) - Diodes - Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |