Zener Diode 180V 1W ±5% Surface Mount SOD-123FL
Zener Diode 180V 1W ±5% Surface Mount SOD-123FL
Zener Diode 180V 1W ±5% Surface Mount SOD-123FL
DIODE ZENER 180V 1W SOD123FL
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | DFLZ180-TPMSCT-ND | DFLZ180-TP | DFLZ180-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 |