Micro Commercial Components Corp. Single Zener Diodes DFLZ18-TP

Description
Zener Diode 18V 1W ±6% Surface Mount SOD-123FL
Request a Quote Datasheet
Description
Zener Diode 18V 1W ±6% Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DFLZ18-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ18-TPMSCT-ND
Single Zener Diodes DFLZ18-TPMSCT-ND
Zener Diode 18V 1W ±6% Surface Mount SOD-123FL

Zener Diode 18V 1W ±6% Surface Mount SOD-123FL

Buy Now Datasheet
Single Zener Diodes - DFLZ18-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ18-TPMSDKR-ND
Single Zener Diodes DFLZ18-TPMSDKR-ND
Zener Diode 18V 1W ±6% Surface Mount SOD-123FL

Zener Diode 18V 1W ±6% Surface Mount SOD-123FL

Buy Now Datasheet
Single Zener Diodes - DFLZ18-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ18-TPMSTR-ND
Single Zener Diodes DFLZ18-TPMSTR-ND
Zener Diode 18V 1W ±6% Surface Mount SOD-123FL

Zener Diode 18V 1W ±6% Surface Mount SOD-123FL

Buy Now Datasheet
18V 1W Zener Diode - 287-DFLZ18-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 1W Zener Diode
287-DFLZ18-TP
18V 1W Zener Diode 287-DFLZ18-TP
DIODE ZENER 18V 1W SOD123FL Product overview: DFLZ18-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ18-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 1W SOD123FL Product overview: DFLZ18-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ18-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DFLZ18-TP - 1033105-DFLZ18-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DFLZ18-TP
1033105-DFLZ18-TP
Diodes - Zener - Single - DFLZ18-TP 1033105-DFLZ18-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1033105-DFLZ18-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 13V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123FL Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1033105-DFLZ18-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123FL
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DFLZ18-TP
Zener Diodes DFLZ18-TP
Zener Diodes 1W, 25mA, 18.0V

Zener Diodes 1W, 25mA, 18.0V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DFLZ18-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DFLZ18-TP
Discrete Semiconductor Products - Diodes - Zener DFLZ18-TP
DIODE ZENER 18V 1W SOD123FL

DIODE ZENER 18V 1W SOD123FL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DFLZ18-TPMSCT-ND 287-DFLZ18-TP 1033105-DFLZ18-TP DFLZ18-TP DFLZ18-TP
Product Name Single Zener Diodes 18V 1W Zener Diode Diodes - Zener - Single - DFLZ18-TP Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123FL SOD-123; SOD-123-2 SOD-123; SOD-123FL
RoHS Compliant RoHS
VZ 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data