Micro Commercial Components Corp. Diodes - Zener - Single - DFLZ16-TP DFLZ16-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1033103-DFLZ16-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123FL Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1033103-DFLZ16-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123FL Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DFLZ16-TP - 1033103-DFLZ16-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DFLZ16-TP
1033103-DFLZ16-TP
Diodes - Zener - Single - DFLZ16-TP 1033103-DFLZ16-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1033103-DFLZ16-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123FL Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1033103-DFLZ16-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123FL
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single Zener Diodes - DFLZ16-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ16-TPMSDKR-ND
Single Zener Diodes DFLZ16-TPMSDKR-ND
Zener Diode 16V 1W ±6% Surface Mount SOD-123FL

Zener Diode 16V 1W ±6% Surface Mount SOD-123FL

Buy Now Datasheet
Single Zener Diodes - DFLZ16-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ16-TPMSTR-ND
Single Zener Diodes DFLZ16-TPMSTR-ND
Zener Diode 16V 1W ±6% Surface Mount SOD-123FL

Zener Diode 16V 1W ±6% Surface Mount SOD-123FL

Buy Now Datasheet
Single Zener Diodes - DFLZ16-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ16-TPMSCT-ND
Single Zener Diodes DFLZ16-TPMSCT-ND
Zener Diode 16V 1W ±6% Surface Mount SOD-123FL

Zener Diode 16V 1W ±6% Surface Mount SOD-123FL

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DFLZ16-TP
Zener Diodes DFLZ16-TP
Zener Diodes 1W, 25mA, 16.0V

Zener Diodes 1W, 25mA, 16.0V

Buy Now Datasheet
DIODE ZENER 16V 1W SOD123FL - 543-DFLZ16-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 16V 1W SOD123FL
543-DFLZ16-TP
DIODE ZENER 16V 1W SOD123FL 543-DFLZ16-TP
DIODE ZENER 16V 1W SOD123FL

DIODE ZENER 16V 1W SOD123FL

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DFLZ16-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DFLZ16-TP
Discrete Semiconductor Products - Diodes - Zener DFLZ16-TP
DIODE ZENER 16V 1W SOD123FL

DIODE ZENER 16V 1W SOD123FL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1033103-DFLZ16-TP DFLZ16-TPMSDKR-ND DFLZ16-TP 543-DFLZ16-TP DFLZ16-TP
Product Name Diodes - Zener - Single - DFLZ16-TP Single Zener Diodes Zener Diodes DIODE ZENER 16V 1W SOD123FL Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123FL SOD-123; SOD-123-2 SOD-123; SOD-123F SOD-123; SOD-123FL
VZ 16 volts 16 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data