Zener Diode 15V 1W ±5% Surface Mount SOD-123FL
Zener Diode 15V 1W ±5% Surface Mount SOD-123FL
Zener Diode 15V 1W ±5% Surface Mount SOD-123FL
DIODE ZENER 15V 1W SOD123FL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | DFLZ15-TPMSDKR-ND | DFLZ15-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SOD-123; SOD-123FL |