Zener Diode 10V 1W ±6% Surface Mount SOD-123FL
Zener Diode 10V 1W ±6% Surface Mount SOD-123FL
Zener Diode 10V 1W ±6% Surface Mount SOD-123FL
DIODE ZENER 10V 1W SOD123FL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | DFLZ10-TPMSDKR-ND | DFLZ10-TP | DFLZ10-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-123; SOD-123FL | SOD-123; SOD-123-2 |