Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers DB107-BPS01

Description
Win Source Part Number: 1367807-DB107-BPS01 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: 4-EDIP (0.321", 8.15mm) Supplier Device Package: DB-1 Base Product Number: DB107 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV
Request a Quote Datasheet
Description
Win Source Part Number: 1367807-DB107-BPS01 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: 4-EDIP (0.321", 8.15mm) Supplier Device Package: DB-1 Base Product Number: DB107 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367807-DB107-BPS01 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367807-DB107-BPS01
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367807-DB107-BPS01
Win Source Part Number: 1367807-DB107-BPS01 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: 4-EDIP (0.321", 8.15mm) Supplier Device Package: DB-1 Base Product Number: DB107 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV

Win Source Part Number: 1367807-DB107-BPS01
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: 4-EDIP (0.321", 8.15mm)
Supplier Device Package: DB-1
Base Product Number: DB107
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV

Buy Now Datasheet
Diode and Rectifier - 299-DB107-BPS01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-DB107-BPS01
Diode and Rectifier 299-DB107-BPS01
Interface Product overview: DB107-BPS01 from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB107-BPS01 can be used for catalog matching and distributor lookup.

Interface Product overview: DB107-BPS01 from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB107-BPS01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1367807-DB107-BPS01 299-DB107-BPS01
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Diode and Rectifier
Diode Type Single Phase
VF 1.1 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data