The D965-R is an NPN bipolar junction transistor in a TO-92 package, designed for general-purpose switching and amplification applications. It has a continuous collector current rating of 5 A, a collector-emitter voltage rating of 22 V, and a total device power dissipation of 750 mW at 25°C. The operating and storage junction temperatures range from -55°C to +150°C. The transistor features a DC current gain (hFE) between 340 and 950 at a collector current of 500 mA and a collector-emitter voltage of 2 V. The device meets UL 94 V-0 flammability standards and has a moisture sensitivity level of 1. It is lead-free and RoHS compliant when designated with the "P" suffix. The part has a collector-emitter saturation voltage of up to 0.35 V at 3 A collector current and 100 mA base current.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | D965-R |
| Product Name | Bipolar Transistors - BJT |