NPN silicon bipolar transistor in D-Pak (TO-252) surface mount package, rated for 30 V collector-emitter voltage, 3 A continuous collector current, and 1.25 W power dissipation at 25°C. Operating junction and storage temperature range is -55°C to +150°C. Thermal resistance is 100°C/W. Current gain (hFE) is classified as GR range: 200 to 400. Transition frequency is 90 MHz. Epoxy encapsulation meets UL 94 V-0 flammability rating. RoHS compliant with lead-free finish. Moisture sensitivity level is 1.
Bipolar (BJT) Transistor NPN 30V 3A 90MHz 1.25W Surface Mount D-Pak
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-D882-GR-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |