TVS DIODE 3.3VWM 2.9VC CSP10062
TVS DIODE 3.3VWM 2.9VC CSP10062
TVS DIODE 3.3VWM 2.9VC CSP10062
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-CSPSBULC3V3LB-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 13 watts |
| VC | 2.9 volts |