TVS DIODE 6.3VWM 16.5V CSP10062
TVS DIODE 6.3VWM 16.5V CSP10062
TVS DIODE 6.3VWM 16.5V CSP10062
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-CSPSBHC6V3LB-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 1485 watts |
| VC | 16.5 volts |