Manufacturer: Micro Commercial Co
Win Source Part Number: 805256-CLD20B-TP
Packaging: Reel
Mounting Style: SMD
Current - Output: 20mA
Function: Current Regulator
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: CLD20
IC CURRENT REGULATOR DO214AA Product overview: CLD20B-TP from Micro Commercial Components (MCC) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-CLD20B-TP can be used for catalog matching and distributor lookup.
Current Regulator Regulator 20mA DO-214AA (SMB)
DIODE CURRENT LIMITING 45V SMB
DIODE CURRENT LIMITING 45V SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 805256-CLD20B-TP | 734-CLD20B-TP | CLD20B-TPMSTR-ND | CLD20B-TP | CLD20B-TP |
| Product Name | PMIC - PMIC - Current Regulation/Management - CLD20B-TP | Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; DO-214AA, SMB | Other; Tape & Reel (TR) | Other; DO-214AA, SMB | Other; DO-214AA, SMB |