The CLD20-TP is a current limiting diode designed for applications requiring a steady current of 20mA. It features a maximum anode-cathode voltage of 45V and a reverse voltage of 500mV. The device operates effectively within a wide temperature range of -55°C to +150°C, making it suitable for various environmental conditions. It is housed in a DO-214AC (SMA) package and is compliant with RoHS standards, ensuring it meets modern environmental regulations. The CLD20-TP is also ESD protected up to 6kV (HBM) and has a moisture sensitivity level of 1. This diode is particularly useful in LED applications, where it can help regulate current to LED strings, ensuring consistent performance.
Current Regulator Regulator 20mA DO-214AC (SMA)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | CLD20-TP |
| Product Name | Current Regulation/Management |
| Type | DO-214AC, SMA |