Micro Commercial Components Corp. Single Zener Diodes BZX84C9V1-TP

Description
Zener Diode 9.1V 350mW ±5% Surface Mount SOT-23
Request a Quote Datasheet
Description
Zener Diode 9.1V 350mW ±5% Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 353-BZX84C9V1-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZX84C9V1-TPDKR-ND
Single Zener Diodes 353-BZX84C9V1-TPDKR-ND
Zener Diode 9.1V 350mW ±5% Surface Mount SOT-23

Zener Diode 9.1V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 353-BZX84C9V1-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZX84C9V1-TPTR-ND
Single Zener Diodes 353-BZX84C9V1-TPTR-ND
Zener Diode 9.1V 350mW ±5% Surface Mount SOT-23

Zener Diode 9.1V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 353-BZX84C9V1-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZX84C9V1-TPCT-ND
Single Zener Diodes 353-BZX84C9V1-TPCT-ND
Zener Diode 9.1V 350mW ±5% Surface Mount SOT-23

Zener Diode 9.1V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050507-BZX84C9V1-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050507-BZX84C9V1-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1050507-BZX84C9V1-TP
Win Source Part Number: 1050507-BZX84C9V1-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 350 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 500 nA @ 6 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 15 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): BZX84C8V2-7-F; BZX84C6V8-7-F; BZX84C8V2; BZX84C6V8; BZX84C7V5; BZX84C7V5-7-FBZX84C9 V1TP; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: -1142-BZX84C9V1-TPDK R,-1142-BZX84C9V1-TP CT,BZX84C9V1-TPMSTR, BZX84C9V1-TPMSCT-ND, BZX84C9V1-TPMSTR-ND, BZX84C9V1-TPMSTR-NDL ,353-BZX84C9V1-TPCT, Q8253897A,BZX84C9V1- TPMSDKR,BZX84C9V1-TP MSCT,353-BZX84C9V1-T PDKR,-1142-BZX84C9V1 -TPTR,353-BZX84C9V1- TPTR,BZX84C9V1TP,BZX 84C9V1-TPMSDKR-ND Base Product Number: BZX84C9V1

Win Source Part Number: 1050507-BZX84C9V1-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 500 nA @ 6 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZX84C8V2-7-F; BZX84C6V8-7-F; BZX84C8V2; BZX84C6V8; BZX84C7V5; BZX84C7V5-7-FBZX84C9V1TP;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: -1142-BZX84C9V1-TPDKR,-1142-BZX84C9V1-TPCT,BZX84C9V1-TPMSTR,BZX84C9V1-TPMSCT-ND,BZX84C9V1-TPMSTR-ND,BZX84C9V1-TPMSTR-NDL,353-BZX84C9V1-TPCT,Q8253897A,BZX84C9V1-TPMSDKR,BZX84C9V1-TPMSCT,353-BZX84C9V1-TPDKR,-1142-BZX84C9V1-TPTR,353-BZX84C9V1-TPTR,BZX84C9V1TP,BZX84C9V1-TPMSDKR-ND
Base Product Number: BZX84C9V1

Buy Now Datasheet
9.1V 350MW SOT23 Zener Diode - 287-BZX84C9V1-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 350MW SOT23 Zener Diode
287-BZX84C9V1-TP
9.1V 350MW SOT23 Zener Diode 287-BZX84C9V1-TP
DIODE ZENER 9.1V 350MW SOT23 Product overview: BZX84C9V1-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C9V1-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 350MW SOT23 Product overview: BZX84C9V1-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C9V1-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C9V1-TP
Zener Diodes BZX84C9V1-TP
Zener Diodes 9.1V 15Ohms

Zener Diodes 9.1V 15Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C9V1-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C9V1-TP
Discrete Semiconductor Products - Diodes - Zener BZX84C9V1-TP
DIODE ZENER 9.1V 350MW SOT23

DIODE ZENER 9.1V 350MW SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 353-BZX84C9V1-TPDKR-ND 1050507-BZX84C9V1-TP 287-BZX84C9V1-TP BZX84C9V1-TP BZX84C9V1-TP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 9.1V 350MW SOT23 Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT-23-3 SOT23; SOT-23
VZ 9.1 volts 9.1 volts 9.1 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data