Micro Commercial Components Corp. 6.2V 350MW SOT23 Zener Diode BZX84C6V2-TP

Description
DIODE ZENER 6.2V 350MW SOT23 Product overview: BZX84C6V2-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 350MW SOT23 Product overview: BZX84C6V2-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 350MW SOT23 Zener Diode - 287-BZX84C6V2-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 350MW SOT23 Zener Diode
287-BZX84C6V2-TP
6.2V 350MW SOT23 Zener Diode 287-BZX84C6V2-TP
DIODE ZENER 6.2V 350MW SOT23 Product overview: BZX84C6V2-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 350MW SOT23 Product overview: BZX84C6V2-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 353-BZX84C6V2-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZX84C6V2-TPCT-ND
Single Zener Diodes 353-BZX84C6V2-TPCT-ND
Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23

Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 353-BZX84C6V2-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZX84C6V2-TPDKR-ND
Single Zener Diodes 353-BZX84C6V2-TPDKR-ND
Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23

Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 353-BZX84C6V2-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZX84C6V2-TPTR-ND
Single Zener Diodes 353-BZX84C6V2-TPTR-ND
Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23

Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324893-BZX84C6V2-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324893-BZX84C6V2-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1324893-BZX84C6V2-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1324893-BZX84C6V2-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 350 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 3 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 10 Ohms Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: -BZX84C6V2-TPMSCT,BZ X84C6V2-TPMSTR-NDL,B ZX84C6V2-TPMSCT,BZX8 4C6V2-TPMSTR,Q870331 9C,353-BZX84C6V2-TPD KR,353-BZX84C6V2-TPT R,353-BZX84C6V2-TPCT ,BZX84C6V2-TP-ND,-BZ X84C6V2-TPMSTR,BZX84 C6V2-TPMSTR-ND,BZX84 C6V2-TPMSCT-ND Base Product Number: BZX84C6V2 RoHS Status: ROHS3 Compliant

Manufacturer: Micro Commercial Co
Win Source Part Number: 1324893-BZX84C6V2-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 10 Ohms
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: -BZX84C6V2-TPMSCT,BZX84C6V2-TPMSTR-NDL,BZX84C6V2-TPMSCT,BZX84C6V2-TPMSTR,Q8703319C,353-BZX84C6V2-TPDKR,353-BZX84C6V2-TPTR,353-BZX84C6V2-TPCT,BZX84C6V2-TP-ND,-BZX84C6V2-TPMSTR,BZX84C6V2-TPMSTR-ND,BZX84C6V2-TPMSCT-ND
Base Product Number: BZX84C6V2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C6V2-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C6V2-TP
Discrete Semiconductor Products - Diodes - Zener BZX84C6V2-TP
DIODE ZENER 6.2V 350MW SOT23

DIODE ZENER 6.2V 350MW SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C6V2-TP 353-BZX84C6V2-TPCT-ND 1324893-BZX84C6V2-TP BZX84C6V2-TP
Product Name 6.2V 350MW SOT23 Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4489 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C36J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details