Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Zener - Single BZX84C5V1-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1324872-BZX84C5V1-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 350 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 2 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 60 Ohms Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C5V1-TPMSDKR,-B ZX84C5V1-TPMSDKR,BZX 84C5V1-TPMSTR,-BZX84 C5V1-TPMSTR,BZX84C5V 1-TPMSCT,-BZX84C5V1- TPMSCT,Q5866791B,BZX 84C5V1TP Base Product Number: BZX84C5V1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1324872-BZX84C5V1-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 350 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 2 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 60 Ohms Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C5V1-TPMSDKR,-B ZX84C5V1-TPMSDKR,BZX 84C5V1-TPMSTR,-BZX84 C5V1-TPMSTR,BZX84C5V 1-TPMSCT,-BZX84C5V1- TPMSCT,Q5866791B,BZX 84C5V1TP Base Product Number: BZX84C5V1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324872-BZX84C5V1-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324872-BZX84C5V1-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1324872-BZX84C5V1-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1324872-BZX84C5V1-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 350 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 2 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 60 Ohms Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C5V1-TPMSDKR,-B ZX84C5V1-TPMSDKR,BZX 84C5V1-TPMSTR,-BZX84 C5V1-TPMSTR,BZX84C5V 1-TPMSCT,-BZX84C5V1- TPMSCT,Q5866791B,BZX 84C5V1TP Base Product Number: BZX84C5V1 RoHS Status: ROHS3 Compliant

Manufacturer: Micro Commercial Co
Win Source Part Number: 1324872-BZX84C5V1-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C5V1-TPMSDKR,-BZX84C5V1-TPMSDKR,BZX84C5V1-TPMSTR,-BZX84C5V1-TPMSTR,BZX84C5V1-TPMSCT,-BZX84C5V1-TPMSCT,Q5866791B,BZX84C5V1TP
Base Product Number: BZX84C5V1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
5.1V 350MW SOT23 Zener Diode - 287-BZX84C5V1-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 350MW SOT23 Zener Diode
287-BZX84C5V1-TP
5.1V 350MW SOT23 Zener Diode 287-BZX84C5V1-TP
DIODE ZENER 5.1V 350MW SOT23 Product overview: BZX84C5V1-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V1-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 350MW SOT23 Product overview: BZX84C5V1-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V1-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C5V1-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C5V1-TPMSTR-ND
Single Zener Diodes BZX84C5V1-TPMSTR-ND
Zener Diode 5.1V 350mW ±5% Surface Mount SOT-23

Zener Diode 5.1V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - BZX84C5V1-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C5V1-TPMSCT-ND
Single Zener Diodes BZX84C5V1-TPMSCT-ND
Zener Diode 5.1V 350mW ±5% Surface Mount SOT-23

Zener Diode 5.1V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - BZX84C5V1-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C5V1-TPMSDKR-ND
Single Zener Diodes BZX84C5V1-TPMSDKR-ND
Zener Diode 5.1V 350mW ±5% Surface Mount SOT-23

Zener Diode 5.1V 350mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C5V1-TP
Zener Diodes BZX84C5V1-TP
Zener Diodes 5.1V 60Ohms

Zener Diodes 5.1V 60Ohms

Buy Now Datasheet
Single Zener Diodes - BZX84C5V1-TP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C5V1-TP
Single Zener Diodes BZX84C5V1-TP
DIODE ZENER 5.1V 350MW SOT23

DIODE ZENER 5.1V 350MW SOT23

Supplier's Site Datasheet
DIODE ZENER 5.1V 350MW SOT23 - 543-BZX84C5V1-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 5.1V 350MW SOT23
543-BZX84C5V1-TP
DIODE ZENER 5.1V 350MW SOT23 543-BZX84C5V1-TP
DIODE ZENER 5.1V 350MW SOT23

DIODE ZENER 5.1V 350MW SOT23

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84C5V1-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C5V1-TP
Discrete Semiconductor Products - Diodes - Zener BZX84C5V1-TP
DIODE ZENER 5.1V 350MW SOT23

DIODE ZENER 5.1V 350MW SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1324872-BZX84C5V1-TP 287-BZX84C5V1-TP BZX84C5V1-TPMSTR-ND BZX84C5V1-TP BZX84C5V1-TP 543-BZX84C5V1-TP BZX84C5V1-TP
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 5.1V 350MW SOT23 Zener Diode Single Zener Diodes Zener Diodes Single Zener Diodes DIODE ZENER 5.1V 350MW SOT23 Discrete Semiconductor Products - Diodes - Zener
Package TO-236-3, SC-59, SOT-23-3; SC-59 Tape & Reel (TR) SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data