Manufacturer: Micro Commercial Co
Win Source Part Number: 865353-BZX84C4V3-TP
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 4.3 V 350 mW ±7% Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84C4V3
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C4V3-TP-ND, BZX84C4V3-TPMSCT, BZX84C4V3-TPMSTR, BZX84C4V3TP, Q8725584, BZX84C4V3-TPMSDKR
Zener Diode 4.3V 350mW ±5% Surface Mount SOT-23
Zener Diode 4.3V 350mW ±5% Surface Mount SOT-23
Zener Diode 4.3V 350mW ±5% Surface Mount SOT-23
Zener Diodes 350mW, 5.0mA/4.3V
DIODE ZENER 4.3V 350MW SOT23
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 865353-BZX84C4V3-TP | BZX84C4V3-TPMSCT-ND | BZX84C4V3-TP | BZX84C4V3-TP |
| Product Name | Diodes - Zener - Single - BZX84C4V3-TP | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOT23; SOT-23 | SOT-23-3 | SOT23; SOT-23 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active |