Zener Diode 47V 350mW ±5% Surface Mount SOT-23
Zener Diode 47V 350mW ±5% Surface Mount SOT-23
Zener Diode 47V 350mW ±5% Surface Mount SOT-23
DIODE ZENER 47V 350MW SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C47-TPMSCT-ND | BZX84C47-TP | BZX84C47-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | SOT23; SOT-23 | SOT-23-3 |