Zener Diode 43V 350mW ±5% Surface Mount SOT-23
Zener Diode 43V 350mW ±5% Surface Mount SOT-23
Zener Diode 43V 350mW ±5% Surface Mount SOT-23
Win Source Part Number: 1050460-BZX84C43-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 30.1 V
Voltage - Zener (Nom) (Vz): 43 V
Impedance (Max) (Zzt): 150 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMBZ5263ELT1G; MMBZ5263ELT1; AZ23C43-E3-08; SZBZX84C39ET1G; DZ23C51-HE3-08; BZX84C3V0-E3-08BZX84
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: BZX84C43-TPMSCT,-BZX
Base Product Number: BZX84C43
Zener Diodes 350mW, 5.0mA/43V
DIODE ZENER 43V 350MW SOT23
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C43-TPMSTR-ND | 1050460-BZX84C43-TP | BZX84C43-TP | BZX84C43-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | ||
| VZ | 43 volts | 43 volts |