Win Source Part Number: 1367663-BZX84C16-TP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: BZX84C16
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 11.2 V
Power - Max: 350 mW
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 40 Ohms
DIODE ZENER 16V 350MW SOT23 Product overview: BZX84C16-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C16-TP can be used for catalog matching and distributor lookup.
Zener Diode 16V 350mW ±5% Surface Mount SOT-23
Zener Diode 16V 350mW ±5% Surface Mount SOT-23
Zener Diode 16V 350mW ±5% Surface Mount SOT-23
DIODE ZENER 16V 350MW SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1367663-BZX84C16-TP | 287-BZX84C16-TP | 353-BZX84C16-TPDKR-ND | BZX84C16-TP | BZX84C16-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 16V 350MW SOT23 Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 | ||
| VZ | 16 volts | 16 volts | 16 volts | ||
| ZZT | 40 ohms | 40 ohms | 40 ohms | ||
| IR | 0.1000 mA | 100 mA |