Zener Diode 12V 350mW ±5% Surface Mount SOT-23
Zener Diode 12V 350mW ±5% Surface Mount SOT-23
Zener Diode 12V 350mW ±5% Surface Mount SOT-23
DIODE ZENER 12V 350MW SOT23
DIODE ZENER 12V 350MW SOT23
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C12-TPMSCT-ND | BZX84C12-TP | BZX84C12-TP | BZX84C12-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23 | |
| VZ | 12 volts | 12 volts |