Micro Commercial Components Corp. Diodes - Zener - Single - BZX84B8V2-TP BZX84B8V2-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1026686-BZX84B8V2-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1026686-BZX84B8V2-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84B8V2-TP - 1026686-BZX84B8V2-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B8V2-TP
1026686-BZX84B8V2-TP
Diodes - Zener - Single - BZX84B8V2-TP 1026686-BZX84B8V2-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1026686-BZX84B8V2-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1026686-BZX84B8V2-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - 353-BZX84B8V2-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZX84B8V2-TPDKR-ND
Single Zener Diodes 353-BZX84B8V2-TPDKR-ND
Zener Diode 8.2V 350mW ±2% Surface Mount SOT-23

Zener Diode 8.2V 350mW ±2% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 353-BZX84B8V2-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZX84B8V2-TPCT-ND
Single Zener Diodes 353-BZX84B8V2-TPCT-ND
Zener Diode 8.2V 350mW ±2% Surface Mount SOT-23

Zener Diode 8.2V 350mW ±2% Surface Mount SOT-23

Buy Now Datasheet
Single Zener Diodes - 353-BZX84B8V2-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZX84B8V2-TPTR-ND
Single Zener Diodes 353-BZX84B8V2-TPTR-ND
Zener Diode 8.2V 350mW ±2% Surface Mount SOT-23

Zener Diode 8.2V 350mW ±2% Surface Mount SOT-23

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B8V2-TP
Zener Diodes BZX84B8V2-TP
Zener Diodes 350mW, 5.0mA/8.2V

Zener Diodes 350mW, 5.0mA/8.2V

Buy Now Datasheet
DIODE ZENER 8.2V 350MW SOT23 - 543-BZX84B8V2-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 8.2V 350MW SOT23
543-BZX84B8V2-TP
DIODE ZENER 8.2V 350MW SOT23 543-BZX84B8V2-TP
DIODE ZENER 8.2V 350MW SOT23

DIODE ZENER 8.2V 350MW SOT23

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84B8V2-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B8V2-TP
Discrete Semiconductor Products - Diodes - Zener BZX84B8V2-TP
DIODE ZENER 8.2V 350MW SOT23

DIODE ZENER 8.2V 350MW SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1026686-BZX84B8V2-TP 353-BZX84B8V2-TPDKR-ND BZX84B8V2-TP 543-BZX84B8V2-TP BZX84B8V2-TP
Product Name Diodes - Zener - Single - BZX84B8V2-TP Single Zener Diodes Zener Diodes DIODE ZENER 8.2V 350MW SOT23 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23
VZ 8.2 volts 8.2 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data