Zener Diode 6.8V 350mW ±2% Surface Mount SOT-23
Zener Diode 6.8V 350mW ±2% Surface Mount SOT-23
Zener Diode 6.8V 350mW ±2% Surface Mount SOT-23
DIODE ZENER 6.8V 350MW SOT23
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | BZX84B6V8-TPMSCT-ND | BZX84B6V8-TP |
| Product Name | Single Zener Diodes | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |