Zener Diode 5.1V 350mW ±2% Surface Mount SOT-23
Zener Diode 5.1V 350mW ±2% Surface Mount SOT-23
Zener Diode 5.1V 350mW ±2% Surface Mount SOT-23
350MW ZENER SOT-23
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 353-BZX84B5V1HE3-TPCT-ND | BZX84B5V1HE3-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SOT23; SOT-23 |