Zener Diode 12V 350mW ±2% Surface Mount SOT-23
Zener Diode 12V 350mW ±2% Surface Mount SOT-23
Zener Diode 12V 350mW ±2% Surface Mount SOT-23
DIODE ZENER 12V 350MW SOT23
Zener Diodes 350mW, 5.0mA/12V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84B12-TPMSDKR-ND | BZX84B12-TP | BZX84B12-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOT23; SOT-23 | SOT-23-3 |