Manufacturer: Micro Commercial Co
Win Source Part Number: 865302-BZX784C27-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Zener Diode 27 V 150 mW ±7.04% Surface Mount SOD-723
Package: Reel - TR
Package: SOD-723
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOD-723
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 865302-BZX784C27-TP |
| Product Name | Diodes - Zener - Single - BZX784C27-TP |
| Package | SOD-723 |