Micro Commercial Components Corp. Diodes - Zener - Single - BZV55C9V1-TP BZV55C9V1-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1026247-BZV55C9V1-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 6.9V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1026247-BZV55C9V1-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 6.9V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZV55C9V1-TP - 1026247-BZV55C9V1-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV55C9V1-TP
1026247-BZV55C9V1-TP
Diodes - Zener - Single - BZV55C9V1-TP 1026247-BZV55C9V1-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1026247-BZV55C9V1-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 6.9V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1026247-BZV55C9V1-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 6.9V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Single Zener Diodes - BZV55C9V1-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZV55C9V1-TPMSTR-ND
Single Zener Diodes BZV55C9V1-TPMSTR-ND
Zener Diode 9.1V 500mW ±6% Surface Mount Mini MELF

Zener Diode 9.1V 500mW ±6% Surface Mount Mini MELF

Buy Now Datasheet
Single Zener Diodes - 1505-BZV55C9V1-TPTR-CHP - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1505-BZV55C9V1-TPTR-CHP
Single Zener Diodes 1505-BZV55C9V1-TPTR-CHP
Zener Diode 9.1V 500mW ±6% Surface Mount Mini MELF

Zener Diode 9.1V 500mW ±6% Surface Mount Mini MELF

Buy Now Datasheet
9.1V 500MW Zener Diode - 287-BZV55C9V1-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 500MW Zener Diode
287-BZV55C9V1-TP
9.1V 500MW Zener Diode 287-BZV55C9V1-TP
DIODE ZENER 9.1V 500MW MINI MELF Product overview: BZV55C9V1-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55C9V1-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 500MW MINI MELF Product overview: BZV55C9V1-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55C9V1-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV55C9V1-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV55C9V1-TP
Discrete Semiconductor Products - Diodes - Zener BZV55C9V1-TP
DIODE ZENER 9.1V 500MW MINI MELF

DIODE ZENER 9.1V 500MW MINI MELF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1026247-BZV55C9V1-TP BZV55C9V1-TPMSTR-ND 287-BZV55C9V1-TP BZV55C9V1-TP
Product Name Diodes - Zener - Single - BZV55C9V1-TP Single Zener Diodes 9.1V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Removed; Obsolete
Package MELF; Mini MELF Tape & Reel (TR) MELF; Mini MELF
VZ 9.1 volts 9.1 volts 9.1 volts
ZZT 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data