Micro Commercial Components Corp. 6.8V 500MW Zener Diode BZV55C6V8-TP

Description
DIODE ZENER 6.8V 500MW MINI MELF Product overview: BZV55C6V8-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55C6V8-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.8V 500MW MINI MELF Product overview: BZV55C6V8-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55C6V8-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8V 500MW Zener Diode - 287-BZV55C6V8-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 500MW Zener Diode
287-BZV55C6V8-TP
6.8V 500MW Zener Diode 287-BZV55C6V8-TP
DIODE ZENER 6.8V 500MW MINI MELF Product overview: BZV55C6V8-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55C6V8-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 500MW MINI MELF Product overview: BZV55C6V8-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55C6V8-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZV55C6V8-TP - 1026238-BZV55C6V8-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV55C6V8-TP
1026238-BZV55C6V8-TP
Diodes - Zener - Single - BZV55C6V8-TP 1026238-BZV55C6V8-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1026238-BZV55C6V8-TP Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 3V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1026238-BZV55C6V8-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 3V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Single Zener Diodes - 353-BZV55C6V8-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
353-BZV55C6V8-TPTR-ND
Single Zener Diodes 353-BZV55C6V8-TPTR-ND
Zener Diode 6.8V 500mW ±6% Surface Mount Mini MELF

Zener Diode 6.8V 500mW ±6% Surface Mount Mini MELF

Buy Now Datasheet
DIODE ZENER 6.8V 500MW MINIMELF - 543-BZV55C6V8-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.8V 500MW MINIMELF
543-BZV55C6V8-TP
DIODE ZENER 6.8V 500MW MINIMELF 543-BZV55C6V8-TP
DIODE ZENER 6.8V 500MW MINIMELF

DIODE ZENER 6.8V 500MW MINIMELF

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZV55C6V8-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV55C6V8-TP
Discrete Semiconductor Products - Diodes - Zener BZV55C6V8-TP
DIODE ZENER 6.8V 500MW MINI MELF

DIODE ZENER 6.8V 500MW MINI MELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZV55C6V8-TP 1026238-BZV55C6V8-TP 353-BZV55C6V8-TPTR-ND 543-BZV55C6V8-TP BZV55C6V8-TP
Product Name 6.8V 500MW Zener Diode Diodes - Zener - Single - BZV55C6V8-TP Single Zener Diodes DIODE ZENER 6.8V 500MW MINIMELF Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) MELF; Mini MELF MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 MELF; Mini MELF
RoHS Compliant RoHS RoHS
ZZT 8 ohms 8 ohms 8 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data